Hex/Quadruple D-type flip-flops with clear in a 16-pin CFP package, operating from -55°C to 125°C.
Quadruple D-type Flip-Flops With Clear 16-CFP -55 to 125
D Flip-Flop, LS Series, 4-Func, Positive Edge Triggered, 4-Bit, Complementary Output, TTL, CDFP16
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-CFlatPack
QUADRUPLE D-TYPE FLIP-FLOPS WITH
| Texas Instruments | Rochester Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | JM38510/30107BFA | JM38510/30107BFA | JM38510/30107BFA | JM38510/30107BFA | JM38510/30107BFA |
| Product Name | SN54LS175 Quadruple D-type Flip-Flops With Clear | Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | |
| Flip-Flop Type | D | D | |||
| Propagation Delay | 25 ns | ||||
| fMAX | 35 MHz | ||||
| Operating Current | 18 mA | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |