JM38510/00203BDA -- FLIP FLOPS
Texas Instruments
Flip Flops
JM38510/00203BDA
Description
Flip Flop Element Bit
-
Quarktwin Technology Ltd.
-
Acme Chip Technology Co., Limited
Description
Flip Flop Element Bit
Technical Specifications
|
Product Category
|
Flip-Flops |
Flip-Flops |
|
Product Number
|
JM38510/00203BDA |
JM38510/00203BDA |
|
Product Name
|
Flip Flops |
Integrated Circuits (ICs) - Logic - Flip Flops |
Unlock Full Specs
to access all available technical data
Similar Products
Flip-Flop Type
D
Supply Voltage
3.3V; 3.6V; 2.7,3.3
Output Characteristics
3-State
View Details
Flip-Flop Type
D
Triggering
Positive-edge Triggered
Supply Voltage
+7.0
View Details
5 suppliers
fMAX
175 MHz
Low-level Output Current (Sink)
24 mA
High-level Output Current (Source)
24 mA
View Details