Hex D-type flip-flops with clear in a 16-pin CDIP package, operating from -55°C to 125°C.
Hex D-type Flip-Flops With Clear 16-CDIP -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1191657-JM38510/3010
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-CDIP (0.300", 7.62mm)
HEX D-TYPE FLIP-FLOPS WITH CLEAR
| Texas Instruments | Win Source Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | JM38510/30106BEA | 1191657-JM38510/30106BEA | JM38510/30106BEA | JM38510/30106BEA | JM38510/30106BEA |
| Product Name | SN54LS174 Hex D-type Flip-Flops With Clear | Logic - Logic - Flip Flops - JM38510/30106BEA | Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | D | D | |||
| Propagation Delay | 30 ns | ||||
| fMAX | 35 MHz | ||||
| Operating Current | 26 mA |