Texas Instruments Logic - Logic - Flip Flops - JM38510/01702BEA JM38510/01702BEA

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1022154-JM38510/0170 2BEA Mounting: SMD (SMT) Categories: Logic - Flip Flops Case / Package: CDIP Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1022154-JM38510/0170 2BEA Mounting: SMD (SMT) Categories: Logic - Flip Flops Case / Package: CDIP Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Flip Flops - JM38510/01702BEA - 1022154-JM38510/01702BEA - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - JM38510/01702BEA
1022154-JM38510/01702BEA
Logic - Logic - Flip Flops - JM38510/01702BEA 1022154-JM38510/01702BEA
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1022154-JM38510/0170 2BEA Mounting: SMD (SMT) Categories: Logic - Flip Flops Case / Package: CDIP Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1022154-JM38510/01702BEA
Mounting: SMD (SMT)
Categories: Logic - Flip Flops
Case / Package: CDIP
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Flip-Flops
Product Number 1022154-JM38510/01702BEA
Product Name Logic - Logic - Flip Flops - JM38510/01702BEA
Package Type DIP; CDIP
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74AC821SC - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 160 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Flip Flops - 1727-74ALVT16823DGGYTR-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
4 suppliers