Texas Instruments CD74HC377 High Speed CMOS Logic Octal D-Type Flip-Flops with Data Enable CD74HC377PWR

Description
High Speed CMOS Logic Octal D-Type Flip-Flops with Data Enable 20-TSSOP -55 to 125
Request a Quote
Description
High Speed CMOS Logic Octal D-Type Flip-Flops with Data Enable 20-TSSOP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Octal D-type flip-flop with data enable in a 20-pin TSSOP package, operating from -55°C to 125°C, with HC-type logic characteristics including 2V to 6V supply voltage range, 14 ns typical propagation delay at 5V and 15 pF load, and balanced propagation delays for high-speed CMOS operation.

Datasheet Summary
Powered by GS/AI

Octal D-type flip-flop with data enable in a 20-pin TSSOP package, operating from -55°C to 125°C, with HC-type logic characteristics including 2V to 6V supply voltage range, 14 ns typical propagation delay at 5V and 15 pF load, and balanced propagation delays for high-speed CMOS operation.

Suppliers

Company
Product
Description
Supplier Links
CD74HC377 High Speed CMOS Logic Octal D-Type Flip-Flops with Data Enable - CD74HC377PWR - Texas Instruments
Dallas, TX, United States
CD74HC377 High Speed CMOS Logic Octal D-Type Flip-Flops with Data Enable
CD74HC377PWR
CD74HC377 High Speed CMOS Logic Octal D-Type Flip-Flops with Data Enable CD74HC377PWR
High Speed CMOS Logic Octal D-Type Flip-Flops with Data Enable 20-TSSOP -55 to 125

High Speed CMOS Logic Octal D-Type Flip-Flops with Data Enable 20-TSSOP -55 to 125

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - CD74HC377PWR
079899-CD74HC377PWR
Logic - Logic - Flip Flops - CD74HC377PWR 079899-CD74HC377PWR
Manufacturer: Texas Instruments Win Source Part Number: 079899-CD74HC377PWR Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Non-Inverted Current - Output High, Low: 5.2mA, 5.2mA Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 30ns @ 6V, 50pF Trigger Type: Positive Edge Current - Quiescent: 8μA Input Capacitance: 10pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Dimension: 20-TSSOP (0.173", 4.40mm Width) Purpose: Standard Supply Voltage - Operating: 2 V to 6 V Max Frequency: 60MHz Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 079899-CD74HC377PWR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Non-Inverted
Current - Output High, Low: 5.2mA, 5.2mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 30ns @ 6V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 8μA
Input Capacitance: 10pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 20-TSSOP (0.173", 4.40mm Width)
Purpose: Standard
Supply Voltage - Operating: 2 V to 6 V
Max Frequency: 60MHz
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Flip Flops - 296-31582-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-31582-2-ND
Flip Flops 296-31582-2-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Flip Flops - 296-31582-6-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-31582-6-ND
Flip Flops 296-31582-6-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Flip Flops - 296-31582-1-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-31582-1-ND
Flip Flops 296-31582-1-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Flip Flops - CD74HC377PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
CD74HC377PWR
Flip Flops CD74HC377PWR
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - CD74HC377PWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
CD74HC377PWR
Integrated Circuits (ICs) - Logic - Flip Flops CD74HC377PWR
IC FF D-TYPE SNGL 8BIT 20TSSOP

IC FF D-TYPE SNGL 8BIT 20TSSOP

Supplier's Site
Logic - Flip Flops - CD74HC377PWR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
CD74HC377PWR
Logic - Flip Flops CD74HC377PWR
IC FF D-TYPE SNGL 8BIT 20TSSOP

IC FF D-TYPE SNGL 8BIT 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number CD74HC377PWR 079899-CD74HC377PWR 296-31582-2-ND CD74HC377PWR CD74HC377PWR CD74HC377PWR
Product Name CD74HC377 High Speed CMOS Logic Octal D-Type Flip-Flops with Data Enable Logic - Logic - Flip Flops - CD74HC377PWR Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops
Flip-Flop Type D D D
Supply Voltage 3.3V; 5V; 3.3,5 2 V ~ 6 V 2V ~ 6V 2V ~ 6V
Propagation Delay 37 ns 30 ns 30 ns
fMAX 28 MHz 60 MHz 60 MHz
Operating Current 0.0800 mA
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 100351WRQMLV - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage -4.2V ~ -5.7V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Flip Flops - 54LS379DMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN74AHCT16374 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs - 74AHCT16374DGGRG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Output Characteristics 3-State
View Details
SN54ABT821 10-Bit Bus Interface Flip-Flops With 3-State Outputs - 5962-9469101QLA - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
Logic Family ABT
View Details
2 suppliers