Texas Instruments High-Performance Analog Flip Flops CY74FCT823ATPCG4

Description
Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-DIP (0.300", 7.62mm)
Datasheet
Description
Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-DIP (0.300", 7.62mm)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - CY74FCT823ATPCG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-DIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-DIP (0.300", 7.62mm)

Buy Now Datasheet
Logic - Flip Flops - CY74FCT823ATPCG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
CY74FCT823ATPCG4
Logic - Flip Flops CY74FCT823ATPCG4
IC FF D-TYPE SNGL 9BIT 24DIP

IC FF D-TYPE SNGL 9BIT 24DIP

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops
Product Number CY74FCT823ATPCG4 CY74FCT823ATPCG4
Product Name Flip Flops Logic - Flip Flops
Flip-Flop Type D
Supply Voltage 4.75V ~ 5.25V
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 54LS174LMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
2.5 V/3.3 V 16-bit edge-triggered D-type flip-flop; 3-state - 74ALVCH16374DGG:11 - Nexperia B.V.
Specs
Flip-Flop Type D
Supply Voltage +4.6
Output Characteristics 3-State
View Details
5 suppliers
Logic - Flip Flops - 74AC574PC - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 153 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details