Texas Instruments CY74FCT821T 10-Bit Bus Interface Flip-Flops with 3-State Outputs CY74FCT821BTPC

Description
10-Bit Bus Interface Flip-Flops with 3-State Outputs 24-PDIP -40 to 85
Request a Quote
Description
10-Bit Bus Interface Flip-Flops with 3-State Outputs 24-PDIP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CY74FCT821BTPC is a 10-bit bus-interface register with 3-state outputs, designed for high-capacity bus driving and low input/output loading. It operates with a supply voltage of 4.75 V to 5.25 V, features Iₜₔ circuitry for partial-power-down operation, and provides 64 mA sink and 32 mA source output current. The device is housed in a 24-pin PDIP package and operates over a temperature range of -40 °C to 85 °C. It has matched rise and fall times, TTL-compatible input and output levels, and ESD protection exceeding 2000 V human-body model, 200 V machine model, and 1000 V charged-device model.

Datasheet Summary
Powered by GS/AI

The CY74FCT821BTPC is a 10-bit bus-interface register with 3-state outputs, designed for high-capacity bus driving and low input/output loading. It operates with a supply voltage of 4.75 V to 5.25 V, features Iₜₔ circuitry for partial-power-down operation, and provides 64 mA sink and 32 mA source output current. The device is housed in a 24-pin PDIP package and operates over a temperature range of -40 °C to 85 °C. It has matched rise and fall times, TTL-compatible input and output levels, and ESD protection exceeding 2000 V human-body model, 200 V machine model, and 1000 V charged-device model.

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
CY74FCT821T 10-Bit Bus Interface Flip-Flops with 3-State Outputs
CY74FCT821BTPC
CY74FCT821T 10-Bit Bus Interface Flip-Flops with 3-State Outputs CY74FCT821BTPC
10-Bit Bus Interface Flip-Flops with 3-State Outputs 24-PDIP -40 to 85

10-Bit Bus Interface Flip-Flops with 3-State Outputs 24-PDIP -40 to 85

Buy Now Datasheet
Flip Flops - 296-14584-5-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-14584-5-ND
Flip Flops 296-14584-5-ND
"Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-DIP (0.300"", 7.62mm)"

"Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - CY74FCT821BTPC
1164446-CY74FCT821BTPC
Logic - Logic - Flip Flops - CY74FCT821BTPC 1164446-CY74FCT821BTPC
Manufacturer: Texas Instruments Win Source Part Number: 1164446-CY74FCT821BT PC Series: 74FCT Packaging: Tube Type: D-Type Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-DIP (0.300", 7.62mm) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 4.75 V ~ 5.25 V Function: Standard Number of Elements: 1 Number of Bits per Element: 10 Max Propagation Delay @ V, Max CL: 6ns @ 50pF Current - Quiescent: 200μA Input Capacitance: 5pF Part Status: Obsolete(EOL) Family Name: CY74FCT821 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com RoHS State: Request Verification Alternative Parts (Cross-Reference): PI74FCT821BTPE; PI74FCT821BTP; PI74FCT2821BTP; Introduction Date: November 01, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1164446-CY74FCT821BTPC
Series: 74FCT
Packaging: Tube
Type: D-Type
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 24-DIP (0.300", 7.62mm)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 32mA, 64mA
Operating Supply Voltage: 4.75 V ~ 5.25 V
Function: Standard
Number of Elements: 1
Number of Bits per Element: 10
Max Propagation Delay @ V, Max CL: 6ns @ 50pF
Current - Quiescent: 200μA
Input Capacitance: 5pF
Part Status: Obsolete(EOL)
Family Name: CY74FCT821
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): PI74FCT821BTPE; PI74FCT821BTP; PI74FCT2821BTP;
Introduction Date: November 01, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Flip Flops - CY74FCT821BTPC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
CY74FCT821BTPC
Flip Flops CY74FCT821BTPC
Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-DIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-DIP (0.300", 7.62mm)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - CY74FCT821BTPC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
CY74FCT821BTPC
Integrated Circuits (ICs) - Logic - Flip Flops CY74FCT821BTPC
IC FF D-TYPE SNGL 10BIT 24DIP

IC FF D-TYPE SNGL 10BIT 24DIP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number CY74FCT821BTPC 296-14584-5-ND 1164446-CY74FCT821BTPC CY74FCT821BTPC CY74FCT821BTPC
Product Name CY74FCT821T 10-Bit Bus Interface Flip-Flops with 3-State Outputs Flip Flops Logic - Logic - Flip Flops - CY74FCT821BTPC Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Supply Voltage 5V; 5 4.75V ~ 5.25V 4.75 V ~ 5.25 V 4.75V ~ 5.25V
Propagation Delay 7.5 ns 6 ns 6 ns
fMAX 70 MHz
Operating Current 0.2000 mA
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 4027BDC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 1.8V; 3V ~ 18V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
 - 100131FC - Rochester Electronics
Texas Instruments
Specs
Flip-Flop Type D
Package Type CQFP; QFP
View Details
2 suppliers
74ACT16823 18-Bit Bus-Interface Flip-Flops with 3-State Outputs - 74ACT16823DL - Texas Instruments
Specs
Supply Voltage 5V; 5
Output Characteristics 3-State
Propagation Delay 12.9 ns
View Details
5 suppliers
 - 74F377PC - Rochester Electronics
Texas Instruments
Specs
Triggering Positive-edge Triggered
Package Type DIP; DIP20
Logic Family TTL
View Details