The CD74HCT273M is an octal D-type flip-flop with asynchronous reset in a 20-pin SOIC package measuring 12.80mm × 7.50mm. It operates from 4.5V to 5.5V with direct LSTTL input logic compatibility, maintaining a high noise immunity of 30% of VCC. All eight flip-flops are controlled by a common clock and an active-low reset, with positive edge triggering and buffered inputs. The outputs can drive 15 LSTTL loads. The operating temperature range is -55°C to 125°C. Power consumption is lower than that of LSTTL logic ICs.
High Speed CMOS Logic Octal D-Type Flip-Flop with Reset 20-SOIC -55 to 125
D Flip-Flop, HCT Series, 1-Func, Positive Edge Triggered, 8-Bit, True Output, CMOS, PDSO20
Manufacturer: Texas Instruments
Win Source Part Number: 1160379-CD74HCT273M
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
IC FF D-TYPE SNGL 8BIT 20SOIC
IC FF D-TYPE SNGL 8BIT 20SOIC
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
74HCT CMOS, SMD, 74HCT273, SOIC20; Logic Family / Base Number:74HCT273; Flip-Flop Type:D; Propagation Delay:12ns; Frequency:50MHz; Output Current:4mA; Logic Case Style:SOIC; No. of Pins:20Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CD74HCT273M | CD74HCT273M | 1160379-CD74HCT273M | 296-12841-5-ND | CD74HCT273M | CD74HCT273M | CD74HCT273M | 26AJ5489 |
| Product Name | CD74HCT273 High Speed CMOS Logic Octal D-Type Flip-Flop with Reset | Logic - Logic - Flip Flops - CD74HCT273M | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | 74Hct Cmos, Smd, 74Hct273, Soic20; Logic Family / Base Number Texas Instruments | |
| Flip-Flop Type | D | D | D | |||||
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |||||
| Propagation Delay | 38 ns | 30 ns | 12 ns | |||||
| fMAX | 25 MHz | 50 MHz | 50 MHz | |||||
| Operating Current | 0.0800 mA |