Texas Instruments CD74HC74 High Speed CMOS Logic Dual Positive-Edge-Triggered D-Type Flip-Flops with Set and Reset CD74HC74MTG4

Description
High Speed CMOS Logic Dual Positive-Edge-Trigge red D-Type Flip-Flops with Set and Reset 14-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Dual Positive-Edge-Trigge red D-Type Flip-Flops with Set and Reset 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC74 High Speed CMOS Logic Dual Positive-Edge-Triggered D-Type Flip-Flops with Set and Reset - CD74HC74MTG4 - Texas Instruments
Dallas, TX, United States
CD74HC74 High Speed CMOS Logic Dual Positive-Edge-Triggered D-Type Flip-Flops with Set and Reset
CD74HC74MTG4
CD74HC74 High Speed CMOS Logic Dual Positive-Edge-Triggered D-Type Flip-Flops with Set and Reset CD74HC74MTG4
High Speed CMOS Logic Dual Positive-Edge-Trigge red D-Type Flip-Flops with Set and Reset 14-SOIC -55 to 125

High Speed CMOS Logic Dual Positive-Edge-Triggered D-Type Flip-Flops with Set and Reset 14-SOIC -55 to 125

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - CD74HC74MTG4
771399-CD74HC74MTG4
Logic - Logic - Flip Flops - CD74HC74MTG4 771399-CD74HC74MTG4
Manufacturer: Texas Instruments Win Source Part Number: 771399-CD74HC74MTG4 Series: 74HC Packaging: Reel package Type: D-Type Operating Temperature Range: -55°C ~ 125°C (TA) Package: 14-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Differential Current - Output High, Low: 5.2mA, 5.2mA Operating Supply Voltage: 2 V ~ 6 V Function: Set(Preset) and Reset Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 30ns @ 6V, 50pF Current - Quiescent: 4μA Input Capacitance: 10pF Categories: Integrated Circuits (ICs) Clock Frequency: 50MHz Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 771399-CD74HC74MTG4
Series: 74HC
Packaging: Reel package
Type: D-Type
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: Differential
Current - Output High, Low: 5.2mA, 5.2mA
Operating Supply Voltage: 2 V ~ 6 V
Function: Set(Preset) and Reset
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 30ns @ 6V, 50pF
Current - Quiescent: 4μA
Input Capacitance: 10pF
Categories: Integrated Circuits (ICs)
Clock Frequency: 50MHz
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category Flip-Flops Flip-Flops
Product Number CD74HC74MTG4 771399-CD74HC74MTG4
Product Name CD74HC74 High Speed CMOS Logic Dual Positive-Edge-Triggered D-Type Flip-Flops with Set and Reset Logic - Logic - Flip Flops - CD74HC74MTG4
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 5V; 3.3,5 2 V ~ 6 V
Propagation Delay 37 ns 30 ns
fMAX 28 MHz 50 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS175B Hex/Quadruple D-type Flip-Flops With Clear - 5962-9553701QEA - Texas Instruments
Specs
Flip-Flop Type D
Propagation Delay 10 ns
fMAX 125 MHz
View Details
SN54LVC74A DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET - 5962-9761601QCA - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 3.6V; 2.7,3.3
View Details
3 suppliers
74ACT11374 Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs - 74ACT11374NT - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Output Characteristics 3-State
View Details
5 suppliers