Dual D-type positive-edge-trigge
Dual D-type Positive-Edge-Trigge
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-CDIP (0.300", 7.62mm)
DUAL D-TYPE POSITIVE-EDGE-TRIGGE
| Texas Instruments | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | JM38510/65352BCA | JM38510/65352BCA | JM38510/65352BCA |
| Product Name | SN54HCT74 Dual D-type Positive-Edge-Triggered Flip-Flops With Clear And Preset | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Triggering | Positive-edge Triggered | ||
| Propagation Delay | 31 ns | ||
| fMAX | 25 MHz | ||
| Operating Current | 0.0400 mA | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |