The JM38510/37204B2A is an octal D-type edge-triggered flip-flop with 3-state outputs, designed for driving high-capacitance or low-impedance loads. It features full parallel access for loading and buffered control inputs, making it suitable for applications such as buffer registers, I/O ports, and bidirectional bus drivers. The device operates on a supply voltage range of 4.5V to 5.5V and supports a clock frequency of up to 30 MHz. It is characterized for operation over a military temperature range of -55°C to 125°C. The output-enable (OE) input allows the outputs to be placed in a high-impedance state, enabling multiple devices to share the same bus without interference. The product is available in various package types, including LCCC and CDIP, with 20 pins.
Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs 20-LCCC -55 to 125
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CLCC
OCTAL D-TYPE EDGE TRIGGERED FLIP
| Texas Instruments | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | JM38510/37204B2A | JM38510/37204B2A | JM38510/37204B2A |
| Product Name | SN54ALS374A Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Output Characteristics | 3-State | ||
| Propagation Delay | 16 ns | ||
| fMAX | 75 MHz | ||
| Operating Current | 31 mA | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |