Texas Instruments CY74FCT16823T 18-Bit D-Type Flip-Flops with 3-State Outputs CY74FCT16823CTPACT

Description
18-Bit D-Type Flip-Flops with 3-State Outputs 56-TSSOP -40 to 85
Request a Quote
Description
18-Bit D-Type Flip-Flops with 3-State Outputs 56-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CY74FCT16823CTPACT is an 18-bit D-type flip-flop with 3-state outputs, housed in a 56-lead TSSOP package with a 240-mil body width, designed for high-speed, low-power applications with industrial temperature operation from −40°C to +85°C and a 5V ± 10% supply. It features a 64 mA sink current and 32 mA source current, typical output skew under 250 ps, and supports partial-power-down operation via I_off circuitry. Ground bounce is typically less than 1.0 V at 5 V and 25°C.

Datasheet Summary
Powered by GS/AI

The CY74FCT16823CTPACT is an 18-bit D-type flip-flop with 3-state outputs, housed in a 56-lead TSSOP package with a 240-mil body width, designed for high-speed, low-power applications with industrial temperature operation from −40°C to +85°C and a 5V ± 10% supply. It features a 64 mA sink current and 32 mA source current, typical output skew under 250 ps, and supports partial-power-down operation via I_off circuitry. Ground bounce is typically less than 1.0 V at 5 V and 25°C.

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
CY74FCT16823T 18-Bit D-Type Flip-Flops with 3-State Outputs
CY74FCT16823CTPACT
CY74FCT16823T 18-Bit D-Type Flip-Flops with 3-State Outputs CY74FCT16823CTPACT
18-Bit D-Type Flip-Flops with 3-State Outputs 56-TSSOP -40 to 85

18-Bit D-Type Flip-Flops with 3-State Outputs 56-TSSOP -40 to 85

Buy Now Datasheet
Flip Flops - CY74FCT16823CTPACT-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 2 Element D-Type 9 Bit Positive Edge 56-TFSOP (0.240"", 6.10mm Width)"

"Flip Flop 2 Element D-Type 9 Bit Positive Edge 56-TFSOP (0.240"", 6.10mm Width)"

Buy Now Datasheet
Logic - Flip Flops - CY74FCT16823CTPACT - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
CY74FCT16823CTPACT
Logic - Flip Flops CY74FCT16823CTPACT
IC FF D-TYPE DUAL 9BIT 56TSSOP

IC FF D-TYPE DUAL 9BIT 56TSSOP

Supplier's Site Datasheet
Flip Flops - CY74FCT16823CTPACT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 2 Element D-Type 9 Bit Positive Edge 56-TFSOP (0.240", 6.10mm Width)

Flip Flop 2 Element D-Type 9 Bit Positive Edge 56-TFSOP (0.240", 6.10mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - CY74FCT16823CTPACT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
CY74FCT16823CTPACT
Integrated Circuits (ICs) - Logic - Flip Flops CY74FCT16823CTPACT
IC FF D-TYPE DUAL 9BIT 56TSSOP

IC FF D-TYPE DUAL 9BIT 56TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number CY74FCT16823CTPACT CY74FCT16823CTPACT-ND CY74FCT16823CTPACT CY74FCT16823CTPACT CY74FCT16823CTPACT
Product Name CY74FCT16823T 18-Bit D-Type Flip-Flops with 3-State Outputs Flip Flops Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D D
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5V ~ 5.5V
Propagation Delay 12.5 ns 12.5 ns
fMAX 70 MHz
Operating Current 0.5000 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54LVC74A DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET - 5962-9761601QCA - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 3.6V; 2.7,3.3
View Details
3 suppliers
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 12.5 ns
View Details
74ACT11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74ACT11074DG4 - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 5V; 5
View Details
5 suppliers
CD54HCT377 High Speed CMOS Logic Octal D-Type Flip-Flops with Data Enable - 5962-8976901RA - Texas Instruments
Specs
Flip-Flop Type D
Propagation Delay 48 ns
fMAX 25 MHz
View Details
5 suppliers