Texas Instruments CY74FCT574T Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs CY74FCT574ATSOC

Description
Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs 20-SOIC -40 to 85
Request a Quote
Description
Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs 20-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CY74FCT574ATSOC is an 8-bit octal D-type flip-flop with 3-state outputs in a 20-pin SOIC package, operating from -40°C to 85°C. It features edge-triggered D-type inputs, matched rise and fall times, and supports partial-power-down operation via I off circuitry. The device has a 6.5 ns typical propagation delay, a 250 MHz typical switching rate, 64 mA output sink current, and 32 mA output source current. It is compatible with TTL input and output logic levels and meets ESD protection standards of 2000 V human-body model, 200 V machine model, and 1000 V charged-device model.

Datasheet Summary
Powered by GS/AI

The CY74FCT574ATSOC is an 8-bit octal D-type flip-flop with 3-state outputs in a 20-pin SOIC package, operating from -40°C to 85°C. It features edge-triggered D-type inputs, matched rise and fall times, and supports partial-power-down operation via I off circuitry. The device has a 6.5 ns typical propagation delay, a 250 MHz typical switching rate, 64 mA output sink current, and 32 mA output source current. It is compatible with TTL input and output logic levels and meets ESD protection standards of 2000 V human-body model, 200 V machine model, and 1000 V charged-device model.

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
CY74FCT574T Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs
CY74FCT574ATSOC
CY74FCT574T Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs CY74FCT574ATSOC
Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs 20-SOIC -40 to 85

Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs 20-SOIC -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - CY74FCT574ATSOC
006783-CY74FCT574ATSOC
Logic - Logic - Flip Flops - CY74FCT574ATSOC 006783-CY74FCT574ATSOC
Manufacturer: Texas Instruments Win Source Part Number: 006783-CY74FCT574ATS OC Packaging: Tube/Rail Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 32mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 7.2ns @ 50pF Trigger Type: Positive Edge Current - Quiescent: 200μA Input Capacitance: 5pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 20-SOIC (0.295", 7.50mm Width) Purpose: Standard Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 006783-CY74FCT574ATSOC
Packaging: Tube/Rail
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 32mA, 64mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 7.2ns @ 50pF
Trigger Type: Positive Edge
Current - Quiescent: 200μA
Input Capacitance: 5pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 20-SOIC (0.295", 7.50mm Width)
Purpose: Standard
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Flip Flops - 296-33241-5-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-33241-5-ND
Flip Flops 296-33241-5-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - CY74FCT574ATSOC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
CY74FCT574ATSOC
Integrated Circuits (ICs) - Logic - Flip Flops CY74FCT574ATSOC
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site
Flip Flops - CY74FCT574ATSOC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number CY74FCT574ATSOC 006783-CY74FCT574ATSOC 296-33241-5-ND CY74FCT574ATSOC CY74FCT574ATSOC
Product Name CY74FCT574T Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs Logic - Logic - Flip Flops - CY74FCT574ATSOC Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Flip-Flop Type D D D
Supply Voltage 5V; 5 4.75 V ~ 5.25 V 4.75V ~ 5.25V 4.75V ~ 5.25V
Propagation Delay 6.5 ns 7.2 ns 7.2 ns
fMAX 70 MHz
Operating Current 0.2000 mA
Unlock Full Specs
to access all available technical data

Similar Products

CY74FCT16823T 18-Bit D-Type Flip-Flops with 3-State Outputs - 74FCT16823CTPVCG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 12.5 ns
View Details
4 suppliers
 - 100131FCQR - Rochester Electronics
Specs
Triggering Positive-edge Triggered
Package Type QFL24
Logic Family ECL
View Details
3 suppliers
74AC11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74AC11074D - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3V; 3.3V; 5V; 3.3,5
View Details
6 suppliers
SN54ABT821 10-Bit Bus Interface Flip-Flops With 3-State Outputs - 5962-9469101Q3A - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
Logic Family ABT
View Details
2 suppliers