Texas Instruments CY74FCT16823T 18-Bit D-Type Flip-Flops with 3-State Outputs CY74FCT16823CTPVCT

Description
18-Bit D-Type Flip-Flops with 3-State Outputs 56-SSOP -40 to 85
Request a Quote
Description
18-Bit D-Type Flip-Flops with 3-State Outputs 56-SSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

18-bit registers designed for high-speed, low-power systems with 18-bit operation achieved by connecting two 9-bit registers; available in 56-lead SSOP package (300-mil body width) with an industrial temperature range of -40°C to +85°C and operation at 5V ±10%; features I_off circuitry for partial-power-down mode, typical output skew < 250 ps, ESD protection > 2000 V, and 64 mA sink current capability.

Datasheet Summary
Powered by GS/AI

18-bit registers designed for high-speed, low-power systems with 18-bit operation achieved by connecting two 9-bit registers; available in 56-lead SSOP package (300-mil body width) with an industrial temperature range of -40°C to +85°C and operation at 5V ±10%; features I_off circuitry for partial-power-down mode, typical output skew < 250 ps, ESD protection > 2000 V, and 64 mA sink current capability.

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
CY74FCT16823T 18-Bit D-Type Flip-Flops with 3-State Outputs
CY74FCT16823CTPVCT
CY74FCT16823T 18-Bit D-Type Flip-Flops with 3-State Outputs CY74FCT16823CTPVCT
18-Bit D-Type Flip-Flops with 3-State Outputs 56-SSOP -40 to 85

18-Bit D-Type Flip-Flops with 3-State Outputs 56-SSOP -40 to 85

Buy Now Datasheet
Flip Flops - 296-CY74FCT16823CTPVTR-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 2 Element D-Type 9 Bit Positive Edge 56-BSSOP (0.295"", 7.50mm Width)"

"Flip Flop 2 Element D-Type 9 Bit Positive Edge 56-BSSOP (0.295"", 7.50mm Width)"

Buy Now Datasheet
Logic - Flip Flops - CY74FCT16823CTPVCT - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
CY74FCT16823CTPVCT
Logic - Flip Flops CY74FCT16823CTPVCT
IC FF D-TYPE DUAL 9BIT 56SSOP

IC FF D-TYPE DUAL 9BIT 56SSOP

Supplier's Site Datasheet
Flip Flops - CY74FCT16823CTPVCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 2 Element D-Type 9 Bit Positive Edge 56-BSSOP (0.295", 7.50mm Width)

Flip Flop 2 Element D-Type 9 Bit Positive Edge 56-BSSOP (0.295", 7.50mm Width)

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - CY74FCT16823CTPVCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
CY74FCT16823CTPVCT
Integrated Circuits (ICs) - Logic - Flip Flops CY74FCT16823CTPVCT
IC FF D-TYPE DUAL 9BIT 56SSOP

IC FF D-TYPE DUAL 9BIT 56SSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number CY74FCT16823CTPVCT 296-CY74FCT16823CTPVTR-ND CY74FCT16823CTPVCT CY74FCT16823CTPVCT CY74FCT16823CTPVCT
Product Name CY74FCT16823T 18-Bit D-Type Flip-Flops with 3-State Outputs Flip Flops Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D D
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5V ~ 5.5V
Propagation Delay 12.5 ns 12.5 ns
fMAX 70 MHz
Operating Current 0.5000 mA
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74175PCQR - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
74AC11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74AC11074DR - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3V; 3.3V; 5V; 3.3,5
View Details
7 suppliers
CD54HCT74 High Speed CMOS Logic Dual Positive-Edge Trigger D Flip-Flops with Set and Reset - 5962-8685301CA - Texas Instruments
Specs
Triggering Positive-edge Triggered
Propagation Delay 44 ns
fMAX 25 MHz
View Details
SN54LS273-SP Octal D-type Flip-Flop With Clear - 5962-7801001VSA - Texas Instruments
Specs
Flip-Flop Type D
Propagation Delay 27 ns
fMAX 35 MHz
View Details