Octal D-type flip-flop with asynchronous reset, featuring a common clock and active-low reset, available in a 20-pin SOIC package measuring 12.80mm by 7.50mm, operating over a temperature range of -55°C to 125°C with HC-type supply voltage from 2V to 6V, and high noise immunity of 30%.
High Speed CMOS Logic Octal D-Type Flip-Flops with Reset 20-SOIC -55 to 125
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
IC FF D-TYPE SNGL 8BIT 20SOIC
IC FF D-TYPE SNGL 8BIT 20SOIC
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CD74HC273MG4 | CD74HC273MG4-ND | CD74HC273MG4 | CD74HC273MG4 | CD74HC273MG4 |
| Product Name | CD74HC273 High Speed CMOS Logic Octal D-Type Flip-Flops with Reset | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops | Flip Flops |
| Flip-Flop Type | D | D | D | ||
| Supply Voltage | 3.3V; 5V; 3.3,5 | 2V ~ 6V | 2V ~ 6V | ||
| Propagation Delay | 30 ns | 26 ns | |||
| fMAX | 28 MHz | 60 MHz | |||
| Operating Current | 0.0800 mA |