Dual J-K flip-flop with asynchronous set and reset, negative-edge triggered, designed for high-speed CMOS logic applications. Available in PDIP (16) package with body size of 19.31 mm × 6.35 mm. Operates from 4.5 V to 5.5 V, with direct LSTTL input logic compatibility and wide operating temperature range of -55℃ to 125℃. Features hysteresis on clock inputs for improved noise immunity, complementary outputs, and the ability to drive 10 LSTTL loads over temperature. Typical maximum frequency is 60 MHz at 5 V supply and 15 pF load. HCT logic family is functionally and pin-compatible with standard LS logic family.
High Speed CMOS Logic Dual Negative-Edge-Trigge
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | CD74HCT112EE4 |
| Product Name | CD74HCT112 High Speed CMOS Logic Dual Negative-Edge-Triggered J-K Flip-Flops with Set and Reset |
| Flip-Flop Type | J-K |
| Triggering | Negative-edge Triggered |
| Supply Voltage | 5V; 5 |
| Propagation Delay | 44 ns |