Texas Instruments Integrated Circuits (ICs) - Logic - Flip Flops JM38510/36101BEA

Description
D Flip-Flop, LS Series, 4-Func, Positive Edge Triggered, 4-Bit, True Output, TTL, CDIP16
Request a Quote Datasheet
Description
D Flip-Flop, LS Series, 4-Func, Positive Edge Triggered, 4-Bit, True Output, TTL, CDIP16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - JM38510/36101BEA - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, LS Series, 4-Func, Positive Edge Triggered, 4-Bit, True Output, TTL, CDIP16

D Flip-Flop, LS Series, 4-Func, Positive Edge Triggered, 4-Bit, True Output, TTL, CDIP16

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
JM38510/36101BEA
Integrated Circuits (ICs) - Logic - Flip Flops JM38510/36101BEA
4-BIT D-TYPE REGISTERS WITH 3-ST

4-BIT D-TYPE REGISTERS WITH 3-ST

Supplier's Site
Flip Flops - JM38510/36101BEA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-CDIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-CDIP (0.300", 7.62mm)

Buy Now Datasheet
Flip Flops - JM38510/36101BEA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop Element Bit

Flip Flop Element Bit

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number JM38510/36101BEA JM38510/36101BEA JM38510/36101BEA JM38510/36101BEA
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Flip Flops
Triggering Positive-edge Triggered
Package Type DIP; CDIP16 DIP; 16-CDIP (0.300\", 7.62mm)
Logic Family TTL
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Flip Flops - 74ALVCH16374DGG,51-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 1.2V ~ 3.6V
View Details
4 suppliers
SN54ABT377 Octal Edge-Triggered D-type Flip-Flops With Clock Enable - 5962-9314801QSA - Texas Instruments
Specs
Flip-Flop Type D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
Logic - Flip Flops - 74AC74SJX - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 160 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details