The CY74FCT574TSOC is an 8-bit octal D-type flip-flop with 3-state outputs in a 20-pin SOIC package, designed for bus-oriented applications. It operates with a supply voltage of 4.75 V to 5.25 V, supports a temperature range of -40°C to 85°C, and features a 10-ns propagation delay. The device has a maximum sink current of 64 mA and a source current of 32 mA per output. It includes I_off circuitry for partial-power-down operation and complies with ESD protection standards of 2000 V human-body model, 200 V machine model, and 1000 V charged-device model. The outputs are edge-triggered on the low-to-high clock transition and are enabled when the output-enable input is low.
Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs 20-SOIC -40 to 85
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
IC FF D-TYPE SNGL 8BIT 20SOIC
IC FF D-TYPE SNGL 8BIT 20SOIC
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
| Texas Instruments | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CY74FCT574TSOC | 296-CY74FCT574TSOC-ND | CY74FCT574TSOC | CY74FCT574TSOC | CY74FCT574TSOC |
| Product Name | CY74FCT574T Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops |
| Flip-Flop Type | D | D | D | ||
| Supply Voltage | 5V; 5 | 4.75V ~ 5.25V | 4.75V ~ 5.25V | ||
| Output Characteristics | 3-State | 3-State | |||
| Propagation Delay | 11 ns | 10 ns | |||
| fMAX | 70 MHz |