JM38510/07103BDA -- FLIP FLOPS
Texas Instruments
Flip Flops
JM38510/07103BDA
Description
Flip Flop Element Bit
-
Quarktwin Technology Ltd.
Datasheet
Description
Flip Flop Element Bit
Datasheet
Technical Specifications
|
Product Category
|
Flip-Flops |
|
Product Number
|
JM38510/07103BDA |
|
Product Name
|
Flip Flops |
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
J-Kbar Flip-Flop, AC Series, 2-Func, Positive Edge Triggered, 2-Bit, Complementary Output, CMOS, PDSO16, 5.30 MM, EIAJ TYPE2, SOP-16
Triggering
Positive-edge Triggered
View Details
fMAX
80 MHz
Low-level Output Current (Sink)
6 mA
High-level Output Current (Source)
6 mA
View Details
2 suppliers
Triggering
Positive-edge Triggered; Positive Edge
Supply Voltage
4.5V ~ 5.5V
Propagation Delay
10.5 ns
View Details
2 suppliers