Octal D-type flip-flop with 3-state outputs, 20-pin PDIP package, 25.40 mm × 6.35 mm body size, operates from -55°C to 125°C, with 4.5-V to 5.5-V supply range, direct LSTTL input logic compatibility, and typical clock-to-Q propagation delay of 15 ns at 5 V and 15 pF load.
High Speed CMOS Logic Octal Positive-Edge Triggered D-Type Flip-Flops with 3-State Outputs 20-PDIP -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 129164-CD74HCT374EE4
Packaging: Tube/Rail
Type: D-Type
Mounting: Through Hole
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 6mA, 6mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 33ns @ 4.5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 8μA
Input Capacitance: 10pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 20-DIP (0.300", 7.62mm)
Purpose: Standard
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 60MHz
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
IC FF D-TYPE 1-ELE 8-BIT 20-PDIP
IC FF D-TYPE SNGL 8BIT 20DIP
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CD74HCT374EE4 | 129164-CD74HCT374EE4 | 296-CD74HCT374EE4-ND | CD74HCT374EE4 | CD74HCT374EE4 |
| Product Name | CD74HCT374 High Speed CMOS Logic Octal Positive-Edge Triggered D-Type Flip-Flops with 3-State Outputs | Logic - Logic - Flip Flops - CD74HCT374EE4 | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops |
| Flip-Flop Type | D | D | D | ||
| Triggering | Positive-edge Triggered | Positive-edge Triggered; Positive Edge | Positive-edge Triggered | ||
| Supply Voltage | 5V; 5 | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |
| Output Characteristics | 3-State | 3-State | |||
| Propagation Delay | 41 ns | 33 ns | 33 ns |