The CY74FCT273T is an 8-bit edge-triggered D-type flip-flop with master reset and individual D inputs and Q outputs, designed for synchronous data storage and transfer. It is packaged in a 20-pin SOIC (DW) with dimensions of 10.8 mm length, 13.3 mm width, and 2.7 mm thickness, and operates from -40°C to 85°C. The device supports TTL input and output logic levels, with a supply voltage range of 4.75 V to 5.25 V, 64 mA maximum sink current, and 32 mA maximum source current per output. It includes I circuitry for partial-power-down operation and complies with ESD protection standards of 2000 V human-body model, 200 V machine model, and 1000 V charged-device model.
Octal D-Type Flip-Flops with Clear 20-SOIC -40 to 85
D Flip-Flop, FCT Series, 8-Func, Positive Edge Triggered, 8-Bit, True Output, CMOS, PDSO20
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
IC FF D-TYPE SNGL 8BIT 20SOIC
IC FF D-TYPE SNGL 8BIT 20SOIC
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
| Texas Instruments | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CY74FCT273TSOCT | CY74FCT273TSOCT | 296-CY74FCT273TSOCT-ND | CY74FCT273TSOCT | CY74FCT273TSOCT | CY74FCT273TSOCT |
| Product Name | CY74FCT273T Octal D-Type Flip-Flops with Clear | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops | Flip Flops | |
| Flip-Flop Type | D | D | D | |||
| Supply Voltage | 5V; 5 | 4.75V ~ 5.25V | 4.75V ~ 5.25V | |||
| Propagation Delay | 13 ns | 13 ns | ||||
| fMAX | 70 MHz | |||||
| Operating Current | 0.2000 mA |