D Flip-Flop, TTL/H/L Series, 1-Func, Positive Edge Triggered, 4-Bit, Complementary Output, TTL, PDIP16
Manufacturer: Texas Instruments
Win Source Part Number: 252259-DM74175N
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
IC FF D-TYPE SNGL 4BIT 16DIP
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-DIP (0.300", 7.62mm)
| Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | DM74175N | 252259-DM74175N | DM74175N | DM74175N |
| Product Name | Logic - Logic - Flip Flops - DM74175N | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | |
| Triggering | Positive-edge Triggered | |||
| Package Type | DIP; PDIP; PDIP16 | DIP; 16-DIP (0.300\", 7.62mm) | ||
| Logic Family | TTL |