Texas Instruments High-Performance Analog Logic - Flip Flops CY74FCT2374ATQCTE4

Description
IC FF D-TYPE SNGL 8BIT 20QSOP
Datasheet
Description
IC FF D-TYPE SNGL 8BIT 20QSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - CY74FCT2374ATQCTE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
CY74FCT2374ATQCTE4
Logic - Flip Flops CY74FCT2374ATQCTE4
IC FF D-TYPE SNGL 8BIT 20QSOP

IC FF D-TYPE SNGL 8BIT 20QSOP

Supplier's Site Datasheet
Flip Flops - CY74FCT2374ATQCTE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.154", 3.90mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops
Product Number CY74FCT2374ATQCTE4 CY74FCT2374ATQCTE4
Product Name Logic - Flip Flops Flip Flops
fMAX 250 MHz
Low-level Output Current (Sink) 12 mA
High-level Output Current (Source) 15 mA
Flip-Flop Type D
Unlock Full Specs
to access all available technical data

Similar Products

SN74AUC16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74AUC16374DGGRG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 0.8,1.2,1.5,1.8,2.5
Output Characteristics 3-State
View Details
6 suppliers
16-bit edge-triggered D-type flip-flop; 5 V tolerant; 3-state - 74LVC16374ADGG-Q1J - Nexperia B.V.
Specs
Flip-Flop Type D
Supply Voltage +6.5
Output Characteristics 3-State
View Details
5 suppliers
Logic - Flip Flops - 74AC574PC - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 153 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details