The CD74HC273M96E4 is an octal D-type flip-flop with asynchronous reset, designed for synchronizing data on the rising edge of a clock signal. It is packaged in a 20-pin SOIC with dimensions of 12.80mm × 7.50mm. The device operates from 2V to 6V, with a wide temperature range of -55℃ to 125℃, and features buffered inputs and CMOS-level noise immunity. All eight flip-flops share a common clock and reset line, resetting outputs to logic 0 when the reset input is low. The part meets standard CMOS power efficiency levels and provides 15 LSTTL load fanout capability. It has a typical propagation delay and transition times optimized for high-speed operation.
High Speed CMOS Logic Octal D-Type Flip-Flops with Reset 20-SOIC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | CD74HC273M96E4 |
| Product Name | CD74HC273 High Speed CMOS Logic Octal D-Type Flip-Flops with Reset |
| Flip-Flop Type | D |
| Supply Voltage | 3.3V; 5V; 3.3,5 |
| Propagation Delay | 30 ns |
| fMAX | 28 MHz |