Texas Instruments CD74HC374 High Speed CMOS Logic Octal Positive-Edge-Triggered D-Type Flip-Flops with 3-State Outputs CD74HC374M96

Description
High Speed CMOS Logic Octal Positive-Edge-Trigge red D-Type Flip-Flops with 3-State Outputs 20-SOIC -55 to 125
Request a Quote
Description
High Speed CMOS Logic Octal Positive-Edge-Trigge red D-Type Flip-Flops with 3-State Outputs 20-SOIC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Octal D-type flip-flop with 3-state outputs for bus driving, available in a 20-pin SOIC package measuring 12.80 mm × 7.50 mm, operating from 2 V to 6 V with a temperature range of -55°C to 125°C and a typical propagation delay of 15 ns at 5 V and 15 pF load.

Datasheet Summary
Powered by GS/AI

Octal D-type flip-flop with 3-state outputs for bus driving, available in a 20-pin SOIC package measuring 12.80 mm × 7.50 mm, operating from 2 V to 6 V with a temperature range of -55°C to 125°C and a typical propagation delay of 15 ns at 5 V and 15 pF load.

Suppliers

Company
Product
Description
Supplier Links
CD74HC374 High Speed CMOS Logic Octal Positive-Edge-Triggered D-Type Flip-Flops with 3-State Outputs - CD74HC374M96 - Texas Instruments
Dallas, TX, United States
CD74HC374 High Speed CMOS Logic Octal Positive-Edge-Triggered D-Type Flip-Flops with 3-State Outputs
CD74HC374M96
CD74HC374 High Speed CMOS Logic Octal Positive-Edge-Triggered D-Type Flip-Flops with 3-State Outputs CD74HC374M96
High Speed CMOS Logic Octal Positive-Edge-Trigge red D-Type Flip-Flops with 3-State Outputs 20-SOIC -55 to 125

High Speed CMOS Logic Octal Positive-Edge-Triggered D-Type Flip-Flops with 3-State Outputs 20-SOIC -55 to 125

Buy Now Datasheet
Flip Flops - 296-14525-1-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-14525-1-ND
Flip Flops 296-14525-1-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Flip Flops - 296-14525-6-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-14525-6-ND
Flip Flops 296-14525-6-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Flip Flops - 296-14525-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-14525-2-ND
Flip Flops 296-14525-2-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - CD74HC374M96
771380-CD74HC374M96
Logic - Logic - Flip Flops - CD74HC374M96 771380-CD74HC374M96
Manufacturer: Texas Instruments Win Source Part Number: 771380-CD74HC374M96 Series: 74HC Packaging: Reel package Type: D-Type Operating Temperature Range: -55°C ~ 125°C (TA) Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 7.8mA, 7.8mA Operating Supply Voltage: 2 V ~ 6 V Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 28ns @ 6V, 50pF Current - Quiescent: 8μA Input Capacitance: 10pF Family Name: CD74HC374 Categories: Integrated Circuits (ICs) Clock Frequency: 60MHz Alternative Parts (Cross-Reference): 74HC374D; 74HC374D,653; 74HC374D,652; MM74HC374WMX_NL; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 771380-CD74HC374M96
Series: 74HC
Packaging: Reel package
Type: D-Type
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 7.8mA, 7.8mA
Operating Supply Voltage: 2 V ~ 6 V
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 28ns @ 6V, 50pF
Current - Quiescent: 8μA
Input Capacitance: 10pF
Family Name: CD74HC374
Categories: Integrated Circuits (ICs)
Clock Frequency: 60MHz
Alternative Parts (Cross-Reference): 74HC374D; 74HC374D,653; 74HC374D,652; MM74HC374WMX_NL;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Flip Flops - CD74HC374M96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
CD74HC374M96
Flip Flops CD74HC374M96
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Buy Now
Logic - Flip Flops - CD74HC374M96 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
CD74HC374M96
Logic - Flip Flops CD74HC374M96
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - CD74HC374M96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
CD74HC374M96
Integrated Circuits (ICs) - Logic - Flip Flops CD74HC374M96
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number CD74HC374M96 296-14525-1-ND 771380-CD74HC374M96 CD74HC374M96 CD74HC374M96 CD74HC374M96
Product Name CD74HC374 High Speed CMOS Logic Octal Positive-Edge-Triggered D-Type Flip-Flops with 3-State Outputs Flip Flops Logic - Logic - Flip Flops - CD74HC374M96 Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D D
Triggering Positive-edge Triggered Positive-edge Triggered
Supply Voltage 3.3V; 5V; 3.3,5 2V ~ 6V 2 V ~ 6 V 2V ~ 6V
Output Characteristics 3-State 3-State
Propagation Delay 39 ns 28 ns 28 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN74AUCH16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74AUCH16374DGVRG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 0.8,1.2,1.5,1.8,2.5
Output Characteristics 3-State
View Details
SN74AVC16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74AVC16374DGVRG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 1.2,1.5,1.8,2.5,3.3
Output Characteristics 3-State
View Details
Flip Flops - 54AC378DMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 2V ~ 6V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details