Texas Instruments CD74HCT175 High Speed CMOS Logic Quad D-Type Flip-Flop with Reset CD74HCT175E

Description
High Speed CMOS Logic Quad D-Type Flip-Flop with Reset 16-PDIP -55 to 125
Request a Quote
Description
High Speed CMOS Logic Quad D-Type Flip-Flop with Reset 16-PDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CD74HCT175E is a high-speed CMOS quad D-type flip-flop with asynchronous reset and complementary outputs, packaged in a 16-pin PDIP. It operates from 4.5V to 5.5V, supports a temperature range of -55°C to 125°C, and has direct LSTTL input logic compatibility with VIL ≤ 0.8V and VIH ≥ 2V. The device features a common clock and reset, balanced propagation delays, and low power consumption compared to LSTTL. Each output can drive up to 15 LSTTL loads. The package measures 506 mm in length, 13.97 mm in width, and has an alignment groove width of 4.32 mm. It is supplied in a tube with 25 units per carrier.

Datasheet Summary
Powered by GS/AI

The CD74HCT175E is a high-speed CMOS quad D-type flip-flop with asynchronous reset and complementary outputs, packaged in a 16-pin PDIP. It operates from 4.5V to 5.5V, supports a temperature range of -55°C to 125°C, and has direct LSTTL input logic compatibility with VIL ≤ 0.8V and VIH ≥ 2V. The device features a common clock and reset, balanced propagation delays, and low power consumption compared to LSTTL. Each output can drive up to 15 LSTTL loads. The package measures 506 mm in length, 13.97 mm in width, and has an alignment groove width of 4.32 mm. It is supplied in a tube with 25 units per carrier.

Suppliers

Company
Product
Description
Supplier Links
CD74HCT175 High Speed CMOS Logic Quad D-Type Flip-Flop with Reset - CD74HCT175E - Texas Instruments
Dallas, TX, United States
CD74HCT175 High Speed CMOS Logic Quad D-Type Flip-Flop with Reset
CD74HCT175E
CD74HCT175 High Speed CMOS Logic Quad D-Type Flip-Flop with Reset CD74HCT175E
High Speed CMOS Logic Quad D-Type Flip-Flop with Reset 16-PDIP -55 to 125

High Speed CMOS Logic Quad D-Type Flip-Flop with Reset 16-PDIP -55 to 125

Buy Now Datasheet
Flip Flops - 296-2101-5-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-2101-5-ND
Flip Flops 296-2101-5-ND
"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-DIP (0.300"", 7.62mm)"

"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - CD74HCT175E
131434-CD74HCT175E
Logic - Logic - Flip Flops - CD74HCT175E 131434-CD74HCT175E
Manufacturer: Texas Instruments Win Source Part Number: 131434-CD74HCT175E Packaging: Tube/Rail Type: D-Type Mounting: Through Hole Output Type: Differential Current - Output High, Low: 4mA, 4mA Number of Elements: 1 Number of Bits per Element: 4 Max Propagation Delay @ V, Max CL: 33ns @ 4.5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 8μA Input Capacitance: 10pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Dimension: 16-DIP (0.300", 7.62mm) Purpose: Master Reset Supply Voltage - Operating: 4.5 V to 5.5 V Max Frequency: 25MHz Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 131434-CD74HCT175E
Packaging: Tube/Rail
Type: D-Type
Mounting: Through Hole
Output Type: Differential
Current - Output High, Low: 4mA, 4mA
Number of Elements: 1
Number of Bits per Element: 4
Max Propagation Delay @ V, Max CL: 33ns @ 4.5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 8μA
Input Capacitance: 10pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 16-DIP (0.300", 7.62mm)
Purpose: Master Reset
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 25MHz
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - CD74HCT175E - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, HCT Series, 4-Func, Positive Edge Triggered, 4-Bit, Complementary Output, CMOS, PDIP16

D Flip-Flop, HCT Series, 4-Func, Positive Edge Triggered, 4-Bit, Complementary Output, CMOS, PDIP16

Supplier's Site Datasheet
Flip Flops - CD74HCT175E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
CD74HCT175E
Flip Flops CD74HCT175E
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-DIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-DIP (0.300", 7.62mm)

Buy Now
Logic - Flip Flops - CD74HCT175E - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
CD74HCT175E
Logic - Flip Flops CD74HCT175E
IC FF D-TYPE SNGL 4BIT 16DIP

IC FF D-TYPE SNGL 4BIT 16DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - CD74HCT175E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
CD74HCT175E
Integrated Circuits (ICs) - Logic - Flip Flops CD74HCT175E
IC FF D-TYPE SNGL 4BIT 16DIP

IC FF D-TYPE SNGL 4BIT 16DIP

Supplier's Site
74Hct Cmos, 74Hct175, Dip16, 5.5V; Logic Family / Base Number Texas Instruments - 26AJ5478 - Newark, An Avnet Company
Chicago, IL, United States
74Hct Cmos, 74Hct175, Dip16, 5.5V; Logic Family / Base Number Texas Instruments
26AJ5478
74Hct Cmos, 74Hct175, Dip16, 5.5V; Logic Family / Base Number Texas Instruments 26AJ5478
74HCT CMOS, 74HCT175, DIP16, 5.5V; Logic Family / Base Number:74HCT175; Flip-Flop Type:D; Propagation Delay:13ns; Frequency:25MHz; Output Current:4mA; Logic Case Style:DIP; No. of Pins:16Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes

74HCT CMOS, 74HCT175, DIP16, 5.5V; Logic Family / Base Number:74HCT175; Flip-Flop Type:D; Propagation Delay:13ns; Frequency:25MHz; Output Current:4mA; Logic Case Style:DIP; No. of Pins:16Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number CD74HCT175E 296-2101-5-ND 131434-CD74HCT175E CD74HCT175E CD74HCT175E CD74HCT175E CD74HCT175E 26AJ5478
Product Name CD74HCT175 High Speed CMOS Logic Quad D-Type Flip-Flop with Reset Flip Flops Logic - Logic - Flip Flops - CD74HCT175E Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops 74Hct Cmos, 74Hct175, Dip16, 5.5V; Logic Family / Base Number Texas Instruments
Flip-Flop Type D D D
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V
Propagation Delay 41 ns 33 ns 33 ns 13 ns
fMAX 25 MHz 25 MHz 25 MHz 25 MHz
Operating Current 0.0800 mA
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 12.5 ns
View Details
Flip Flops - 54S112DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Flip Flops - 54H106FM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers