Octal D-type flip-flop with three-state inverting outputs for bus interface applications, packaged in a 20-pin SOIC with dimensions of 12.83 mm × 5080 μm, operating from 4.5 V to 5.5 V with a temperature range of -55°C to 125°C and a typical propagation delay of 13 ns at 5 V and 15 pF load.
High Speed CMOS Logic Octal Positive-Edge-Trigge
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 1160418-CD74HCT564MG
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
IC FF D-TYPE SNGL 8BIT 20SOIC
IC FF D-TYPE SNGL 8BIT 20SOIC
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CD74HCT564MG4 | CD74HCT564MG4-ND | 1160418-CD74HCT564MG4 | CD74HCT564MG4 | CD74HCT564MG4 | CD74HCT564MG4 |
| Product Name | CD74HCT564 High Speed CMOS Logic Octal Positive-Edge-Triggered D-Type Inverting Flip-Flops with 3-State Outputs | Flip Flops | Logic - Logic - Flip Flops - CD74HCT564MG4 | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops |
| Triggering | Positive-edge Triggered | Positive-edge Triggered | ||||
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |||
| Output Characteristics | 3-State | 3-State | ||||
| Propagation Delay | 44 ns | 35 ns | ||||
| fMAX | 25 MHz | 50 MHz |