Octal D-type flip-flops with clear, packaged in a 20-pin CFP, operating from -55°C to 125°C, with a supply voltage range of 2 V to 6 V, 80-µA maximum quiescent current, 12 ns typical propagation delay, and ±4-mA output drive at 5 V. Complies with MIL-PRF-38535.
Octal D-type Flip-Flops With Clear 20-CFP -55 to 125
D Flip-Flop, HC/UH Series, 8-Func, Positive Edge Triggered, 8-Bit, True Output, CMOS, CDFP20
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CFlatpack
OCTAL D-TYPE FLIP-FLOPS WITH CLE
| Texas Instruments | Rochester Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | JM38510/65601BSA | JM38510/65601BSA | JM38510/65601BSA | JM38510/65601BSA | JM38510/65601BSA |
| Product Name | SN54HC273 Octal D-type Flip-Flops With Clear | Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | |
| Flip-Flop Type | D | D | |||
| Supply Voltage | 3.3V; 5V; 3.3,5 | 2V ~ 6V | |||
| Propagation Delay | 34 ns | ||||
| fMAX | 28 MHz | ||||
| Operating Current | 0.0800 mA |