The CD74HCT174 is a high-speed CMOS hex D-type flip-flop with asynchronous reset, available in a 16-pin SOIC package, operating from -55°C to 125°C with a supply voltage of 4.5V to 5.5V. It features direct LSTTL input compatibility, with a fanout of 10 LSTTL loads and output capabilities of up to 15 LSTTL loads. The device has a typical power dissipation lower than LSTTL and complies with CMOS input voltage levels. Each flip-flop transfers data on the low-to-high clock transition, and the master reset input forces all outputs low when asserted.
High Speed CMOS Logic Hex D-Type Flip-Flop with Reset 16-SOIC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | CD74HCT174MG4 |
| Product Name | CD74HCT174 High Speed CMOS Logic Hex D-Type Flip-Flop with Reset |
| Flip-Flop Type | D |
| Supply Voltage | 5V; 5 |
| Propagation Delay | 50 ns |
| fMAX | 25 MHz |