The CD74HCT73 is a dual J-K flip-flop with asynchronous reset and complementary outputs, designed for high-speed CMOS logic applications. It operates from 4.5 V to 5.5 V and features direct LSTTL input logic compatibility with a maximum input low voltage of 0.8 V and minimum input high voltage of 2 V. The device has a typical propagation delay of 14 ns and can drive up to 10 LSTTL loads. It is available in a 14-pin SOIC package measuring 8.65 mm by 3.90 mm and operates over a temperature range of -55°C to 125°C. Hysteresis on the clock inputs improves noise immunity. The part supports standard CMOS input levels with input current less than 1 μA.
High Speed CMOS Logic Dual Negative-Edge-Trigge
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | CD74HCT73MG4 |
| Product Name | CD74HCT73 High Speed CMOS Logic Dual Negative-Edge-Triggered J-K Flip-Flops with Reset |
| Flip-Flop Type | J-K |
| Triggering | Negative-edge Triggered |
| Supply Voltage | 5V; 5 |
| Propagation Delay | 48 ns |