The CD74HCT74M is a dual D-type positive-edge-trigge
High Speed CMOS Logic Dual Positive-Edge-Trigge
D Flip-Flop, HCT Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDSO14
Manufacturer: Texas Instruments
Win Source Part Number: 915175-CD74HCT74M
Series: 74HCT
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: Flip Flop Element D-Type Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)
Package: 14-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: 74HCT74
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -CD74HCT74M-NDR, 296-9299-5, -296-9299-5, CD74HCT74MG4, CD74HCT74MG4-ND, -296-9299-5-ND
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"
74HCT CMOS, SMD, 74HCT74, SOIC14; Logic Family / Base Number:74HCT74; Flip-Flop Type:D; Propagation Delay:35ns; Frequency:50MHz; Output Current:4mA; Logic Case Style:SOIC; No. of Pins:14Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)
IC FF D-TYPE DUAL 1BIT 14SOIC
IC FF D-TYPE DUAL 1BIT 14SOIC
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CD74HCT74M | CD74HCT74M | 915175-CD74HCT74M | 296-9299-5-ND | 52AH3710 | CD74HCT74M | CD74HCT74M | CD74HCT74M |
| Product Name | CD74HCT74 High Speed CMOS Logic Dual Positive-Edge-Triggered D Flip-Flops with Set and Reset | Logic - Logic - Flip Flops - CD74HCT74M | Flip Flops | 74Hct Cmos, Smd, 74Hct74, Soic14; Logic Family / Base Number Texas Instruments | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | |
| Triggering | Positive-edge Triggered | Positive-edge Triggered | Positive-edge Triggered | |||||
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |||||
| Propagation Delay | 44 ns | 35 ns | 35 ns | |||||
| fMAX | 25 MHz | 50 MHz | 50 MHz | |||||
| Operating Current | 0.0400 mA |