The CY74FCT823ATQCT is a 9-bit bus-interface register with 3-state outputs, housed in a 24-pin SSOP package. It operates from -40°C to 85°C, features matched rise and fall times, and provides 64 mA sink and 32 mA source current capability. The device supports partial-power-down operation via I_off circuitry and is fully TTL-compatible. ESD protection exceeds 2000 V HBM, 200 V MM, and 1000 V CDM. It includes asynchronous clear and clock-enable inputs, with outputs controlled by OE and data latched on the low-to-high clock transition.
9-Bit Bus Interface Flip-Flops with 3-State Outputs 24-SSOP -40 to 85
"Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-SSOP (0.154"", 3.90mm Width)"
Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-SSOP (0.154", 3.90mm Width)
IC FF D-TYPE SNGL 9BIT 24QSOP
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CY74FCT823ATQCT | 296-38081-2-ND | CY74FCT823ATQCT | CY74FCT823ATQCT |
| Product Name | CY74FCT823T 9-Bit Bus Interface Flip-Flops with 3-State Outputs | Flip Flops | Flip Flops | Logic - Flip Flops |
| Supply Voltage | 5V; 5 | 4.75V ~ 5.25V | 4.75V ~ 5.25V | |
| Propagation Delay | 10 ns | 20 ns | ||
| fMAX | 70 MHz | |||
| Operating Current | 0.2000 mA | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |