CD74HCT74M96G4 is a dual D-type positive-edge-trigge
High Speed CMOS Logic Dual Positive-Edge-Trigge
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"
IC FF D-TYPE DUAL 1BIT 14SOIC
IC FF D-TYPE DUAL 1BIT 14SOIC
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)
| Texas Instruments | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CD74HCT74M96G4 | CD74HCT74M96G4-ND | CD74HCT74M96G4 | CD74HCT74M96G4 | CD74HCT74M96G4 |
| Product Name | CD74HCT74 High Speed CMOS Logic Dual Positive-Edge-Triggered D Flip-Flops with Set and Reset | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops |
| Triggering | Positive-edge Triggered | Positive-edge Triggered | |||
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||
| Propagation Delay | 44 ns | 35 ns | |||
| fMAX | 25 MHz | 50 MHz | |||
| Operating Current | 0.0400 mA |