Texas Instruments CY74FCT821T 10-Bit Bus Interface Flip-Flops with 3-State Outputs CY74FCT821ATSOC

Description
10-Bit Bus Interface Flip-Flops with 3-State Outputs 24-SOIC -40 to 85
Request a Quote Datasheet
Description
10-Bit Bus Interface Flip-Flops with 3-State Outputs 24-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
CY74FCT821T 10-Bit Bus Interface Flip-Flops with 3-State Outputs
CY74FCT821ATSOC
CY74FCT821T 10-Bit Bus Interface Flip-Flops with 3-State Outputs CY74FCT821ATSOC
10-Bit Bus Interface Flip-Flops with 3-State Outputs 24-SOIC -40 to 85

10-Bit Bus Interface Flip-Flops with 3-State Outputs 24-SOIC -40 to 85

Buy Now Datasheet
Flip Flops - 296-CY74FCT821ATSOC-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1020497-CY74FCT821ATSOC
Integrated Circuits (ICs) - Logic - Flip Flops 1020497-CY74FCT821ATSOC
Win Source Part Number: 1020497-CY74FCT821AT SOC Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74FCT Type: D-Type Package: Tube Standard Package: 25 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 32mA, 64mA Function: Standard Number of Elements: 1 Number of Bits per Element: 10 Max Propagation Delay @ V, Max CL: 20ns @ 300pF Trigger Type: Positive Edge Input Capacitance: 5 pF Voltage - Supply: 4.75V ~ 5.25V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 200 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-33246-5-ND,CY74F CT821ATSOCG4-ND,CY74 FCT821ATSOCE4,296-CY 74FCT821ATSOC,2156-C Y74FCT821ATSOC,296-3 3246-5,CY74FCT821ATS OC-ND,CY74FCT821ATSO CE4-ND,TEXTISCY74FCT 821ATSOC,CY74FCT821A TSOCG4 Base Product Number: 74FCT821

Win Source Part Number: 1020497-CY74FCT821ATSOC
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74FCT
Type: D-Type
Package: Tube
Standard Package: 25
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 32mA, 64mA
Function: Standard
Number of Elements: 1
Number of Bits per Element: 10
Max Propagation Delay @ V, Max CL: 20ns @ 300pF
Trigger Type: Positive Edge
Input Capacitance: 5 pF
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 24-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 200 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-33246-5-ND,CY74FCT821ATSOCG4-ND,CY74FCT821ATSOCE4,296-CY74FCT821ATSOC,2156-CY74FCT821ATSOC,296-33246-5,CY74FCT821ATSOC-ND,CY74FCT821ATSOCE4-ND,TEXTISCY74FCT821ATSOC,CY74FCT821ATSOCG4
Base Product Number: 74FCT821

Buy Now Datasheet
Logic - Flip Flops - CY74FCT821ATSOC - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
CY74FCT821ATSOC
Logic - Flip Flops CY74FCT821ATSOC
IC FF D-TYPE SNGL 10BIT 20SOIC

IC FF D-TYPE SNGL 10BIT 20SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - CY74FCT821ATSOC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
CY74FCT821ATSOC
Integrated Circuits (ICs) - Logic - Flip Flops CY74FCT821ATSOC
IC FF D-TYPE SNGL 10BIT 20SOIC

IC FF D-TYPE SNGL 10BIT 20SOIC

Supplier's Site
Flip Flops - CY74FCT821ATSOC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number CY74FCT821ATSOC 296-CY74FCT821ATSOC-ND 1020497-CY74FCT821ATSOC CY74FCT821ATSOC CY74FCT821ATSOC CY74FCT821ATSOC
Product Name CY74FCT821T 10-Bit Bus Interface Flip-Flops with 3-State Outputs Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Supply Voltage 5V; 5 4.75V ~ 5.25V 4.75V ~ 5.25V 4.75V ~ 5.25V
Propagation Delay 10 ns 20 ns 20 ns
fMAX 70 MHz
Operating Current 0.2000 mA
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 74F109SCX - Rochester Electronics
Texas Instruments
Specs
Triggering Positive-edge Triggered
Package Type SOP16; SOP
Logic Family TTL
View Details
2 suppliers
Flip Flops - 54S74FM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN54LVC74A DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET - 5962-9761601QCA - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 3.6V; 2.7,3.3
View Details
3 suppliers