High Speed CMOS Logic Octal D-Type Flip-Flops with Reset 20-PDIP -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 079893-CD74HC273E
Packaging: Tube/Rail
Type: D-Type
Mounting: Through Hole
Output Type: Non-Inverted
Current - Output High, Low: 5.2mA, 5.2mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 26ns @ 6V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 8μA
Input Capacitance: 10pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 20-DIP (0.300", 7.62mm)
Purpose: Master Reset
Supply Voltage - Operating: 2 V to 6 V
Max Frequency: 60MHz
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"
D Flip-Flop, HC/UH Series, 8-Func, Positive Edge Triggered, 8-Bit, True Output, CMOS, PDIP20
IC FF D-TYPE SNGL 8BIT 20DIP
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)
IC FF D-TYPE SNGL 8BIT 20DIP
D-TYPE FLIP FLOP, OCTAL, DIP-20; Logic Family / Base Number:74HC273; Flip-Flop Type:D; Propagation Delay:12ns; Frequency:60MHz; Output Current:5.2mA; Logic Case Style:DIP; No. of Pins:20Pins; Trigger Type:Positive Edge; MSL:- RoHS Compliant: Yes
LOGIC, OCT D-TYP FLIP-FLOP HS, 20DIP; Logic Family / Base Number:74HC273; Flip-Flop Type:D; Propagation Delay:12ns; Frequency:60MHz; Output Current:5.2mA; Logic Case Style:DIP; No. of Pins:20Pins; Trigger Type:Positive Edge; IC RoHS Compliant: Yes
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CD74HC273E | 079893-CD74HC273E | 296-12801-5-ND | CD74HC273E | CD74HC273E | CD74HC273E | CD74HC273E | 68K9998 |
| Product Name | CD74HC273 High Speed CMOS Logic Octal D-Type Flip-Flops with Reset | Logic - Logic - Flip Flops - CD74HC273E | Flip Flops | Logic - Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | D-Type Flip Flop, Octal, Dip-20; Logic Family / Base Number Texas Instruments | |
| Flip-Flop Type | D | D | D | |||||
| Supply Voltage | 3.3V; 5V; 3.3,5 | 2 V ~ 6 V | 2V ~ 6V | 2V ~ 6V | ||||
| Propagation Delay | 30 ns | 26 ns | 26 ns | 12 ns | ||||
| fMAX | 28 MHz | 60 MHz | 60 MHz | 60 MHz | ||||
| Operating Current | 0.0800 mA |