Texas Instruments Logic - Logic - Flip Flops - CD74HC377MG4 CD74HC377MG4

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051621-CD74HC377MG4 Length: 12.8 mm Number of Circuits: 1 Mounting: SMD (SMT) Frequency: 60 MHz Polarity: Non-Inverting Number of Elements: 1 Number of Bits per Element: 8 Height: 2.35 mm Weight: 500.709277 mg Number of Bits: 8 Number of Pins: 20 High Level Output Current: -5.2 mA Low Level Output Current: 5.2 mA Propagation Delay: 175 ns Output Current: 5.2 mA Width: 7.52 mm Categories: Logic - Flip Flops Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 6 V Min Supply Voltage: 2 V Turn-On Delay Time: 14 ns Logic Function: D-Type Number of Input Lines: 8 Number of Output Lines: 8 Clock Edge Trigger Type: Positive Edge
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051621-CD74HC377MG4 Length: 12.8 mm Number of Circuits: 1 Mounting: SMD (SMT) Frequency: 60 MHz Polarity: Non-Inverting Number of Elements: 1 Number of Bits per Element: 8 Height: 2.35 mm Weight: 500.709277 mg Number of Bits: 8 Number of Pins: 20 High Level Output Current: -5.2 mA Low Level Output Current: 5.2 mA Propagation Delay: 175 ns Output Current: 5.2 mA Width: 7.52 mm Categories: Logic - Flip Flops Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 6 V Min Supply Voltage: 2 V Turn-On Delay Time: 14 ns Logic Function: D-Type Number of Input Lines: 8 Number of Output Lines: 8 Clock Edge Trigger Type: Positive Edge
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Flip Flops - CD74HC377MG4 - 1051621-CD74HC377MG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - CD74HC377MG4
1051621-CD74HC377MG4
Logic - Logic - Flip Flops - CD74HC377MG4 1051621-CD74HC377MG4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051621-CD74HC377MG4 Length: 12.8 mm Number of Circuits: 1 Mounting: SMD (SMT) Frequency: 60 MHz Polarity: Non-Inverting Number of Elements: 1 Number of Bits per Element: 8 Height: 2.35 mm Weight: 500.709277 mg Number of Bits: 8 Number of Pins: 20 High Level Output Current: -5.2 mA Low Level Output Current: 5.2 mA Propagation Delay: 175 ns Output Current: 5.2 mA Width: 7.52 mm Categories: Logic - Flip Flops Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 6 V Min Supply Voltage: 2 V Turn-On Delay Time: 14 ns Logic Function: D-Type Number of Input Lines: 8 Number of Output Lines: 8 Clock Edge Trigger Type: Positive Edge

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1051621-CD74HC377MG4
Length: 12.8 mm
Number of Circuits: 1
Mounting: SMD (SMT)
Frequency: 60 MHz
Polarity: Non-Inverting
Number of Elements: 1
Number of Bits per Element: 8
Height: 2.35 mm
Weight: 500.709277 mg
Number of Bits: 8
Number of Pins: 20
High Level Output Current: -5.2 mA
Low Level Output Current: 5.2 mA
Propagation Delay: 175 ns
Output Current: 5.2 mA
Width: 7.52 mm
Categories: Logic - Flip Flops
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Supply Voltage: 6 V
Min Supply Voltage: 2 V
Turn-On Delay Time: 14 ns
Logic Function: D-Type
Number of Input Lines: 8
Number of Output Lines: 8
Clock Edge Trigger Type: Positive Edge

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Flip-Flops
Product Number 1051621-CD74HC377MG4
Product Name Logic - Logic - Flip Flops - CD74HC377MG4
Package Type SOIC; SOIC
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS378 Hex D-type Flip-Flops With Enable - 5962-8992501EA - Texas Instruments
Specs
Flip-Flop Type D
Propagation Delay 27 ns
fMAX 35 MHz
View Details
4 suppliers
Flip Flops - 1727-6440-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 6V
View Details
3 suppliers