The CD74HC74 series includes dual D-type positive-edge-trigge
High Speed CMOS Logic Dual Positive-Edge-Trigge
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | CD74HC74M96E4 |
| Product Name | CD74HC74 High Speed CMOS Logic Dual Positive-Edge-Triggered D-Type Flip-Flops with Set and Reset |
| Flip-Flop Type | D |
| Triggering | Positive-edge Triggered |
| Supply Voltage | 3.3V; 5V; 3.3,5 |
| Propagation Delay | 37 ns |
| fMAX | 28 MHz |