Quad D-type flip-flop with asynchronous reset and complementary outputs, fabricated in high-speed CMOS technology for operation from 2V to 6V, available in a 16-pin PDIP package with an operating temperature range of -55°C to 125°C.
High Speed CMOS Logic Quad D-Type Flip-Flops with Reset 16-PDIP -55 to 125
IC FF D-TYPE 1-ELE 4-BIT 16-PDIP
IC FF D-TYPE SNGL 4BIT 16DIP
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-DIP (0.300", 7.62mm)
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CD74HC175EE4 | 296-CD74HC175EE4-ND | CD74HC175EE4 | CD74HC175EE4 |
| Product Name | CD74HC175 High Speed CMOS Logic Quad D-Type Flip-Flops with Reset | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops |
| Flip-Flop Type | D | D | D | |
| Supply Voltage | 3.3V; 5V; 3.3,5 | 2V ~ 6V | 2V ~ 6V | |
| Propagation Delay | 37 ns | 30 ns | ||
| fMAX | 28 MHz | |||
| Operating Current | 0.0800 mA |