Texas Instruments Integrated Circuits (ICs) - Logic - Flip Flops JM38510/34104B2A

Description
54F175 D-TYPE FLIP-FLOP, 4-BIT
Datasheet
Description
54F175 D-TYPE FLIP-FLOP, 4-BIT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Flip Flops - JM38510/34104B2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
JM38510/34104B2A
Integrated Circuits (ICs) - Logic - Flip Flops JM38510/34104B2A
54F175 D-TYPE FLIP-FLOP, 4-BIT

54F175 D-TYPE FLIP-FLOP, 4-BIT

Supplier's Site
Flip Flops - JM38510/34104B2A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 4 Bit Positive Edge 20-CLCC

Flip Flop 1 Element D-Type 4 Bit Positive Edge 20-CLCC

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops
Product Number JM38510/34104B2A JM38510/34104B2A
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Flip-Flop Type D
Unlock Full Specs
to access all available technical data

Similar Products

SN54AHC374 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9686401QSA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 5V; 3.3,5
Output Characteristics 3-State
View Details
2 suppliers
Flip Flops - 74AVC16374DGG,118-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 1.2V ~ 3.6V
View Details
4 suppliers
Logic - Flip Flops - 74AC175PC - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 244 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details