Texas Instruments High-Performance Analog Logic - Logic - Flip Flops - CY74FCT374ATPC CY74FCT374ATPC

Description
Manufacturer: Texas Instruments Win Source Part Number: 765357-CY74FCT374ATP C Series: 74FCT Packaging: Tube Type: D-Type Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-DIP (0.300", 7.62mm) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 4.75 V ~ 5.25 V Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 6.5ns @ 50pF Current - Quiescent: 200μA Input Capacitance: 5pF Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 765357-CY74FCT374ATP C Series: 74FCT Packaging: Tube Type: D-Type Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-DIP (0.300", 7.62mm) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 4.75 V ~ 5.25 V Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 6.5ns @ 50pF Current - Quiescent: 200μA Input Capacitance: 5pF Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - CY74FCT374ATPC
765357-CY74FCT374ATPC
Logic - Logic - Flip Flops - CY74FCT374ATPC 765357-CY74FCT374ATPC
Manufacturer: Texas Instruments Win Source Part Number: 765357-CY74FCT374ATP C Series: 74FCT Packaging: Tube Type: D-Type Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-DIP (0.300", 7.62mm) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 4.75 V ~ 5.25 V Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 6.5ns @ 50pF Current - Quiescent: 200μA Input Capacitance: 5pF Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 765357-CY74FCT374ATPC
Series: 74FCT
Packaging: Tube
Type: D-Type
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-DIP (0.300", 7.62mm)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 32mA, 64mA
Operating Supply Voltage: 4.75 V ~ 5.25 V
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 6.5ns @ 50pF
Current - Quiescent: 200μA
Input Capacitance: 5pF
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Flip Flops - 296-33232-5-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-33232-5-ND
Flip Flops 296-33232-5-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Flip Flops - CY74FCT374ATPC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
CY74FCT374ATPC
Flip Flops CY74FCT374ATPC
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - CY74FCT374ATPC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
CY74FCT374ATPC
Integrated Circuits (ICs) - Logic - Flip Flops CY74FCT374ATPC
IC FF D-TYPE SNGL 8BIT 20DIP

IC FF D-TYPE SNGL 8BIT 20DIP

Supplier's Site
Logic - Flip Flops - CY74FCT374ATPC - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
CY74FCT374ATPC
Logic - Flip Flops CY74FCT374ATPC
IC FF D-TYPE SNGL 8BIT 20DIP

IC FF D-TYPE SNGL 8BIT 20DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 765357-CY74FCT374ATPC 296-33232-5-ND CY74FCT374ATPC CY74FCT374ATPC CY74FCT374ATPC
Product Name Logic - Logic - Flip Flops - CY74FCT374ATPC Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops
Supply Voltage 4.75 V ~ 5.25 V 4.75V ~ 5.25V 4.75V ~ 5.25V
Propagation Delay 6.5 ns 6.5 ns
Low-level Output Current (Sink) 64 mA 64 mA 64 mA
High-level Output Current (Source) 32 mA 32 mA 32 mA
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 1727-6097-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 1.65V ~ 3.6V
View Details
3 suppliers
Logic - Flip Flops - 74ACT175SC - Lingto Electronic Limited
Specs
fMAX 236 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details