Texas Instruments CY74FCT377T Octal D-Type Flip-Flops with Enable CY74FCT377ATQCT

Description
Octal D-Type Flip-Flops with Enable 20-SSOP -40 to 85
Request a Quote Datasheet
Description
Octal D-Type Flip-Flops with Enable 20-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
CY74FCT377T Octal D-Type Flip-Flops with Enable
CY74FCT377ATQCT
CY74FCT377T Octal D-Type Flip-Flops with Enable CY74FCT377ATQCT
Octal D-Type Flip-Flops with Enable 20-SSOP -40 to 85

Octal D-Type Flip-Flops with Enable 20-SSOP -40 to 85

Buy Now Datasheet
 - CY74FCT377ATQCT - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, FCT Series, 8-Func, Positive Edge Triggered, 8-Bit, True Output, CMOS, PDSO20

D Flip-Flop, FCT Series, 8-Func, Positive Edge Triggered, 8-Bit, True Output, CMOS, PDSO20

Supplier's Site Datasheet
Flip Flops - 296-43022-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-43022-2-ND
Flip Flops 296-43022-2-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.154"", 3.90mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.154"", 3.90mm Width)"

Buy Now Datasheet
Logic - Flip Flops - CY74FCT377ATQCT - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
CY74FCT377ATQCT
Logic - Flip Flops CY74FCT377ATQCT
IC FF D-TYPE SNGL 8BIT 20QSOP

IC FF D-TYPE SNGL 8BIT 20QSOP

Supplier's Site Datasheet
Flip Flops - CY74FCT377ATQCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.154", 3.90mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.154", 3.90mm Width)

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - CY74FCT377ATQCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
CY74FCT377ATQCT
Integrated Circuits (ICs) - Logic - Flip Flops CY74FCT377ATQCT
IC FF D-TYPE SNGL 8BIT 20QSOP

IC FF D-TYPE SNGL 8BIT 20QSOP

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number CY74FCT377ATQCT CY74FCT377ATQCT 296-43022-2-ND CY74FCT377ATQCT CY74FCT377ATQCT CY74FCT377ATQCT
Product Name CY74FCT377T Octal D-Type Flip-Flops with Enable Flip Flops Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D D
Supply Voltage 5V; 5 4.75 ~ 5.25V 4.75 ~ 5.25V
Propagation Delay 7.2 ns 7.2 ns
fMAX 70 MHz
Operating Current 0.2000 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN74ABT162823A 18-Bit Bus-Interface Flip-Flops With 3-State Outputs - 74ABT162823ADGGRG4 - Texas Instruments
Specs
Supply Voltage 5V; 5
Output Characteristics 3-State
Propagation Delay 7.5 ns
View Details
4 suppliers
Flip Flops - 54AC378DMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 2V ~ 6V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54HC374-SP Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs - 5962-8407101VSA - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 38 ns
fMAX 28 MHz
View Details
Specs
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 4.5 V ~ 5.5 V
Propagation Delay 10.3 ns
View Details