Octal edge-triggered D-type flip-flops with 3-state outputs in a 20-pin SSOP package, operating from -40°C to 85°C, featuring a 250-MHz typical switching rate, 64-mA output sink current, and 32-mA output source current. The device supports partial-power-down operation via I_off circuitry and exceeds ESD protection ratings of 2000 V human-body model, 200 V machine model, and 1000 V charged-device model.Outputs are TTL-compatible and feature matched rise and fall times.
Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs 20-SSOP -40 to 85
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.154"", 3.90mm Width)"
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.154", 3.90mm Width)
IC FF D-TYPE SNGL 8BIT 20QSOP
IC FF D-TYPE SNGL 8BIT 20QSOP
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CY74FCT574TQCTG4 | CY74FCT574TQCTG4-ND | CY74FCT574TQCTG4 | CY74FCT574TQCTG4 | CY74FCT574TQCTG4 |
| Product Name | CY74FCT574T Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs | Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops |
| Flip-Flop Type | D | D | D | ||
| Supply Voltage | 5V; 5 | 4.75V ~ 5.25V | 4.75V ~ 5.25V | ||
| Output Characteristics | 3-State | 3-State | |||
| Propagation Delay | 11 ns | 10 ns | |||
| fMAX | 70 MHz |