The CY74FCT16374T is a 16-bit edge-triggered D-type flip-flop designed for high-speed, low-power bus applications. It features a flow-through pinout and can be configured as two independent 8-bit registers or a single 16-bit register by connecting the output enable (OE) and clock (CLK) inputs. The device supports partial-power-down mode with Ioff circuitry, which prevents backflow current when powered down. It is suitable for driving high-capacitance loads and low-impedance backplanes, making it ideal for applications requiring robust signal integrity. The flip-flop operates within an industrial temperature range of -40°C to +85°C and is powered by a 5V supply with a tolerance of ±10%. It offers a typical output skew of less than 250 ps and is equipped with 64 mA sink current and 32 mA source current capabilities. The device is available in a 48-pin SSOP package and is compliant with RoHS standards.
16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output 48-SSOP -40 to 85
"Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-BSSOP (0.295"", 7.50mm Width)"
IC FF D-TYPE DUAL 8BIT 48SSOP
IC FF D-TYPE DUAL 8BIT 48SSOP
Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-BSSOP (0.295", 7.50mm Width)
| Texas Instruments | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CY74FCT16374CTPVCT | CY74FCT16374CTPVCT-ND | CY74FCT16374CTPVCT | CY74FCT16374CTPVCT | CY74FCT16374CTPVCT |
| Product Name | CY74FCT16374T 16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops |
| Flip-Flop Type | D | D | D | ||
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||
| Propagation Delay | 5.2 ns | ||||
| fMAX | 70 MHz | ||||
| Operating Current | 0.5000 mA |