Octal D-type flip-flop with three-state inverting outputs, designed for bus line interfacing in high-speed CMOS systems, housed in a 20-pin SOIC package measuring 12.80 mm by 7.50 mm, operating from 2 V to 6 V with a wide temperature range of -55°C to 125°C and typical propagation delay of 13 ns at 5 V and 15 pF load.
High Speed CMOS Logic Octal Positive-Edge-Trigge
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | CD74HC564M96E4 |
| Product Name | CD74HC564 High Speed CMOS Logic Octal Positive-Edge-Triggered Inverting D-Type Flip-Flops with 3-State Outputs |
| Flip-Flop Type | D |
| Triggering | Positive-edge Triggered |
| Supply Voltage | 3.3V; 5V; 3.3,5 |
| Output Characteristics | 3-State |
| Propagation Delay | 35 ns |