Texas Instruments CD74HC377 High Speed CMOS Logic Octal D-Type Flip-Flops with Data Enable CD74HC377M96

Description
High Speed CMOS Logic Octal D-Type Flip-Flops with Data Enable 20-SOIC -55 to 125
Request a Quote
Description
High Speed CMOS Logic Octal D-Type Flip-Flops with Data Enable 20-SOIC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Octal D-type flip-flop with data enable in a 20-pin SOIC package, operating from -55°C to 125°C, with HC-type logic supporting 2V to 6V supply voltage, typical propagation delay of 14 ns at 5V and 15pF load, and standard output drive of 10 LSTTL loads. Input logic compatibility includes CMOS and LSTTL levels, with high noise immunity of ±30% of VCC at 5V. The device features buffered clock and inputs, and quiescent current up to 80 µA at 6V.

Datasheet Summary
Powered by GS/AI

Octal D-type flip-flop with data enable in a 20-pin SOIC package, operating from -55°C to 125°C, with HC-type logic supporting 2V to 6V supply voltage, typical propagation delay of 14 ns at 5V and 15pF load, and standard output drive of 10 LSTTL loads. Input logic compatibility includes CMOS and LSTTL levels, with high noise immunity of ±30% of VCC at 5V. The device features buffered clock and inputs, and quiescent current up to 80 µA at 6V.

Suppliers

Company
Product
Description
Supplier Links
CD74HC377 High Speed CMOS Logic Octal D-Type Flip-Flops with Data Enable - CD74HC377M96 - Texas Instruments
Dallas, TX, United States
CD74HC377 High Speed CMOS Logic Octal D-Type Flip-Flops with Data Enable
CD74HC377M96
CD74HC377 High Speed CMOS Logic Octal D-Type Flip-Flops with Data Enable CD74HC377M96
High Speed CMOS Logic Octal D-Type Flip-Flops with Data Enable 20-SOIC -55 to 125

High Speed CMOS Logic Octal D-Type Flip-Flops with Data Enable 20-SOIC -55 to 125

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - CD74HC377M96
1028389-CD74HC377M96
Logic - Logic - Flip Flops - CD74HC377M96 1028389-CD74HC377M96
Manufacturer: Texas Instruments Win Source Part Number: 1028389-CD74HC377M96 Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Non-Inverted Current - Output High, Low: 5.2mA, 5.2mA Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 30ns @ 6V, 50pF Trigger Type: Positive Edge Current - Quiescent: 8μA Input Capacitance: 10pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Dimension: 20-SOIC (0.295", 7.50mm Width) Purpose: Standard Supply Voltage - Operating: 2 V to 6 V Max Frequency: 60MHz Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1028389-CD74HC377M96
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Non-Inverted
Current - Output High, Low: 5.2mA, 5.2mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 30ns @ 6V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 8μA
Input Capacitance: 10pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 20-SOIC (0.295", 7.50mm Width)
Purpose: Standard
Supply Voltage - Operating: 2 V to 6 V
Max Frequency: 60MHz
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Flip Flops - 296-31581-6-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-31581-6-ND
Flip Flops 296-31581-6-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Flip Flops - 296-31581-1-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-31581-1-ND
Flip Flops 296-31581-1-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Flip Flops - 296-31581-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-31581-2-ND
Flip Flops 296-31581-2-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Flip Flops - CD74HC377M96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
CD74HC377M96
Flip Flops CD74HC377M96
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Buy Now
Logic - Flip Flops - CD74HC377M96 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
CD74HC377M96
Logic - Flip Flops CD74HC377M96
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - CD74HC377M96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
CD74HC377M96
Integrated Circuits (ICs) - Logic - Flip Flops CD74HC377M96
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number CD74HC377M96 1028389-CD74HC377M96 296-31581-6-ND CD74HC377M96 CD74HC377M96 CD74HC377M96
Product Name CD74HC377 High Speed CMOS Logic Octal D-Type Flip-Flops with Data Enable Logic - Logic - Flip Flops - CD74HC377M96 Flip Flops Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D D
Supply Voltage 3.3V; 5V; 3.3,5 2 V ~ 6 V 2V ~ 6V 2V ~ 6V
Propagation Delay 37 ns 30 ns 30 ns
fMAX 28 MHz 60 MHz 60 MHz
Operating Current 0.0800 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ABT821 10-Bit Bus Interface Flip-Flops With 3-State Outputs - 5962-9469101QLA - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
Logic Family ABT
View Details
2 suppliers
SN54LVC74A DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET - 5962-9761601QCA - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 3.6V; 2.7,3.3
View Details
3 suppliers
SN54BCT8374A Scan Test Devices With Octal D-type Edge-Triggered Flip-Flops - 5962-9172701QLA - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,LCCC
Logic Family BCT
View Details