Dual J-K Positive-Edge-Trigge
Manufacturer: Texas Instruments
Win Source Part Number: 1191658-JM38510/3010
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
J-Kbar Flip-Flop, LS Series, 2-Func, Positive Edge Triggered, 2-Bit, Complementary Output, TTL, CDIP16
Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-CDIP (0.300", 7.62mm)
DUAL J-K POSITIVE-EDGE-TRIGGE
| Texas Instruments | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | JM38510/30109BEA | 1191658-JM38510/30109BEA | JM38510/30109BEA | JM38510/30109BEA | JM38510/30109BEA | JM38510/30109BEA |
| Product Name | SN54LS109A Dual J-K Positive-Edge-Triggered Flip-Flops With Preset And Clear | Logic - Logic - Flip Flops - JM38510/30109BEA | Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | |
| Triggering | Positive-edge Triggered | Positive-edge Triggered | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Package Type | CDIP,CFP,LCCC | DIP; CDIP16 | DIP; 16-CDIP (0.300\", 7.62mm) |