Texas Instruments High-Performance Analog Flip Flops CY74FCT823CTQCTE4

Description
Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-SSOP (0.154", 3.90mm Width)
Datasheet
Description
Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-SSOP (0.154", 3.90mm Width)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - CY74FCT823CTQCTE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-SSOP (0.154", 3.90mm Width)

Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-SSOP (0.154", 3.90mm Width)

Buy Now Datasheet
Logic - Flip Flops - CY74FCT823CTQCTE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
CY74FCT823CTQCTE4
Logic - Flip Flops CY74FCT823CTQCTE4
IC FF D-TYPE SNGL 9BIT 24QSOP

IC FF D-TYPE SNGL 9BIT 24QSOP

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops
Product Number CY74FCT823CTQCTE4 CY74FCT823CTQCTE4
Product Name Flip Flops Logic - Flip Flops
Flip-Flop Type D
Supply Voltage 4.75V ~ 5.25V
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F74/BCA - Rochester Electronics
Specs
Flip-Flop Type D
Package Type DIP; CDIP14
Logic Family TTL
View Details
4 suppliers
 - 100131FCQL - Rochester Electronics
Specs
Triggering Positive-edge Triggered
Package Type QFL24
Logic Family ECL
View Details
3 suppliers
Logic - Flip Flops - 74ALVT162821DGG,11 - Lingto Electronic Limited
Specs
fMAX 150 MHz
Low-level Output Current (Sink) 12 mA
High-level Output Current (Source) 8 mA
View Details
2 suppliers