Texas Instruments CY74FCT16374T 16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output CY74FCT16374TPVC

Description
16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output 48-SSOP -40 to 85
Request a Quote Datasheet
Description
16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output 48-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CY74FCT16374T 16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output - CY74FCT16374TPVC - Texas Instruments
Dallas, TX, United States
CY74FCT16374T 16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output
CY74FCT16374TPVC
CY74FCT16374T 16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output CY74FCT16374TPVC
16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output 48-SSOP -40 to 85

16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output 48-SSOP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - CY74FCT16374TPVC
143057-CY74FCT16374TPVC
Logic - Logic - Flip Flops - CY74FCT16374TPVC 143057-CY74FCT16374TPVC
Manufacturer: Texas Instruments Win Source Part Number: 143057-CY74FCT16374T PVC Packaging: Tube/Rail Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 32mA, 64mA Number of Elements: 2 Number of Bits per Element: 8 Trigger Type: Positive Edge Current - Quiescent: 500μA Input Capacitance: 4.5pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 48-BSSOP (0.295", 7.50mm Width) Purpose: Standard Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 143057-CY74FCT16374TPVC
Packaging: Tube/Rail
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 32mA, 64mA
Number of Elements: 2
Number of Bits per Element: 8
Trigger Type: Positive Edge
Current - Quiescent: 500μA
Input Capacitance: 4.5pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 48-BSSOP (0.295", 7.50mm Width)
Purpose: Standard
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Flip Flops - 296-12273-5-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-12273-5-ND
Flip Flops 296-12273-5-ND
"Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-BSSOP (0.295"", 7.50mm Width)"

"Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-BSSOP (0.295"", 7.50mm Width)"

Buy Now Datasheet
Flip Flops - CY74FCT16374TPVC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-BSSOP (0.295", 7.50mm Width)

Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-BSSOP (0.295", 7.50mm Width)

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - CY74FCT16374TPVC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
CY74FCT16374TPVC
Integrated Circuits (ICs) - Logic - Flip Flops CY74FCT16374TPVC
IC FF D-TYPE DUAL 8BIT 48SSOP

IC FF D-TYPE DUAL 8BIT 48SSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number CY74FCT16374TPVC 143057-CY74FCT16374TPVC 296-12273-5-ND CY74FCT16374TPVC CY74FCT16374TPVC
Product Name CY74FCT16374T 16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output Logic - Logic - Flip Flops - CY74FCT16374TPVC Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D D
Supply Voltage 5V; 5 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V
Output Characteristics 3-State 3-State
Propagation Delay 10 ns
fMAX 70 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SN54LVC74A DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET - 5962-9761601QDA - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 3.6V; 2.7,3.3
View Details
2 suppliers
Flip Flops - 54F109DC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers