Texas Instruments Integrated Circuits (ICs) - Logic - Flip Flops DM74175J

Description
D Flip-Flop, 4-Func, Positive Edge Triggered, TTL, CDIP16
Request a Quote Datasheet
Description
D Flip-Flop, 4-Func, Positive Edge Triggered, TTL, CDIP16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - DM74175J - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, 4-Func, Positive Edge Triggered, TTL, CDIP16

D Flip-Flop, 4-Func, Positive Edge Triggered, TTL, CDIP16

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - DM74175J - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Flip Flops
DM74175J
Integrated Circuits (ICs) - Logic - Flip Flops DM74175J
D FLIP-FLOP

D FLIP-FLOP

Supplier's Site
Flip Flops - DM74175J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
DM74175J
Flip Flops DM74175J
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-CDIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-CDIP (0.300", 7.62mm)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number DM74175J DM74175J DM74175J
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Triggering Positive-edge Triggered
Package Type DIP; DIP16 DIP; 16-CDIP (0.300\", 7.62mm)
Logic Family TTL
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS378 Hex D-type Flip-Flops With Enable - 5962-8992501FA - Texas Instruments
Specs
Flip-Flop Type D
Propagation Delay 27 ns
fMAX 35 MHz
View Details
Single D-type flip-flop with reset; positive-edge trigger - 74LVC1G175GW,125 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +6.5
View Details
9 suppliers
Logic - Flip Flops - 74ABT273CSC - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details