The CY74FCT162374T is a 16-bit D-type register designed for high-speed, low-power bus applications, available in a 48-lead SSOP package with a 25-mil pitch. It features balanced 24 mA output drivers with current-limiting resistors to minimize ground bounce and reduce the need for external terminating resistors. The device supports partial-power-down mode operation, operates from a 5V ± 10% supply, and is specified for an industrial temperature range of −40°C to +85°C. Typical output skew is less than 250 ps, and ESD protection exceeds 2000 V. It can be configured as two independent 8-bit registers or as a single 16-bit register by connecting output enable and clock inputs.
16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output 48-SSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 080126-CY74FCT162374
Packaging: Tube/Rail
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 24mA
Number of Elements: 2
Number of Bits per Element: 8
Trigger Type: Positive Edge
Current - Quiescent: 500μA
Input Capacitance: 4.5pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 48-BSSOP (0.295", 7.50mm Width)
Purpose: Standard
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
"Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-BSSOP (0.295"", 7.50mm Width)"
Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-BSSOP (0.295", 7.50mm Width)
IC FF D-TYPE DUAL 8BIT 48SSOP
IC FF D-TYPE DUAL 8BIT 48SSOP
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CY74FCT162374CTPVC | 080126-CY74FCT162374CTPVC | CY74FCT162374CTPVC-ND | CY74FCT162374CTPVC | CY74FCT162374CTPVC | CY74FCT162374CTPVC |
| Product Name | CY74FCT162374T 16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output | Logic - Logic - Flip Flops - CY74FCT162374CTPVC | Flip Flops | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | D | D | D | |||
| Supply Voltage | 5V; 5 | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||
| Propagation Delay | 5.2 ns | |||||
| fMAX | 70 MHz | |||||
| Operating Current | 0.5000 mA |